Cypress Semiconductor Corp. RF Transceiver ICs - BCM43362KUBG BCM43362KUBG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 099135-BCM43362KUBG Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 448kB ROM, 240kB RAM Power - Output: 18.5dBm Sensitivity: -97dBm Data Rate (Max): 72Mbps Current - Receiving: 52mA to 59mA RF Family/Standard: WiFi Modulation: 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM Serial Interfaces: JTAG, SPI, UART GPIO: 5 Current - Transmitting: 260mA to 320mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 69-UFBGA, WLBGA Supply Voltage - Operating: 1.2 V to 3.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 099135-BCM43362KUBG Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 448kB ROM, 240kB RAM Power - Output: 18.5dBm Sensitivity: -97dBm Data Rate (Max): 72Mbps Current - Receiving: 52mA to 59mA RF Family/Standard: WiFi Modulation: 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM Serial Interfaces: JTAG, SPI, UART GPIO: 5 Current - Transmitting: 260mA to 320mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 69-UFBGA, WLBGA Supply Voltage - Operating: 1.2 V to 3.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43362KUBG - 099135-BCM43362KUBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43362KUBG
099135-BCM43362KUBG
RF Transceiver ICs - BCM43362KUBG 099135-BCM43362KUBG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 099135-BCM43362KUBG Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 448kB ROM, 240kB RAM Power - Output: 18.5dBm Sensitivity: -97dBm Data Rate (Max): 72Mbps Current - Receiving: 52mA to 59mA RF Family/Standard: WiFi Modulation: 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM Serial Interfaces: JTAG, SPI, UART GPIO: 5 Current - Transmitting: 260mA to 320mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 69-UFBGA, WLBGA Supply Voltage - Operating: 1.2 V to 3.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 099135-BCM43362KUBG
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 448kB ROM, 240kB RAM
Power - Output: 18.5dBm
Sensitivity: -97dBm
Data Rate (Max): 72Mbps
Current - Receiving: 52mA to 59mA
RF Family/Standard: WiFi
Modulation: 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM
Serial Interfaces: JTAG, SPI, UART
GPIO: 5
Current - Transmitting: 260mA to 320mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 69-UFBGA, WLBGA
Supply Voltage - Operating: 1.2 V to 3.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 099135-BCM43362KUBG
Product Name RF Transceiver ICs - BCM43362KUBG
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details