Cypress Semiconductor Corp. RF Transceiver ICs - BCM4334WKUBGT BCM4334WKUBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022569-BCM4334WKUBG T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 11dBm Sensitivity: -95.5dBm Data Rate (Max): 150Mbps Current - Receiving: 39mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 60mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 109-UFBGA, WLBGA Supply Voltage - Operating: 1.2 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022569-BCM4334WKUBG T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 11dBm Sensitivity: -95.5dBm Data Rate (Max): 150Mbps Current - Receiving: 39mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 60mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 109-UFBGA, WLBGA Supply Voltage - Operating: 1.2 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4334WKUBGT - 1022569-BCM4334WKUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4334WKUBGT
1022569-BCM4334WKUBGT
RF Transceiver ICs - BCM4334WKUBGT 1022569-BCM4334WKUBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022569-BCM4334WKUBG T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 11dBm Sensitivity: -95.5dBm Data Rate (Max): 150Mbps Current - Receiving: 39mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 60mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 109-UFBGA, WLBGA Supply Voltage - Operating: 1.2 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1022569-BCM4334WKUBGT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.0
Memory Size: 640kB ROM, 512kB SRAM
Power - Output: 11dBm
Sensitivity: -95.5dBm
Data Rate (Max): 150Mbps
Current - Receiving: 39mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2S, SPI, UART
GPIO: 8
Current - Transmitting: 60mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 109-UFBGA, WLBGA
Supply Voltage - Operating: 1.2 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1022569-BCM4334WKUBGT
Product Name RF Transceiver ICs - BCM4334WKUBGT
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details