Cypress Semiconductor Corp. RF Transceiver ICs - BCM4330FKUBGT BCM4330FKUBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769740-BCM4330FKUBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 133-UFBGA, WLBGA Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 7 Family Name: BCM4330FKUBGT Categories: RF/IF and RFID Data Rate (Maximum): 72.2Mbps Alternative Parts (Cross-Reference): CYW4330FKUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769740-BCM4330FKUBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 133-UFBGA, WLBGA Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 7 Family Name: BCM4330FKUBGT Categories: RF/IF and RFID Data Rate (Maximum): 72.2Mbps Alternative Parts (Cross-Reference): CYW4330FKUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4330FKUBGT - 769740-BCM4330FKUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4330FKUBGT
769740-BCM4330FKUBGT
RF Transceiver ICs - BCM4330FKUBGT 769740-BCM4330FKUBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769740-BCM4330FKUBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 133-UFBGA, WLBGA Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 7 Family Name: BCM4330FKUBGT Categories: RF/IF and RFID Data Rate (Maximum): 72.2Mbps Alternative Parts (Cross-Reference): CYW4330FKUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 769740-BCM4330FKUBGT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -30°C ~ 85°C
Package: 133-UFBGA, WLBGA
Frequency: 2.4GHz, 5GHz
Operating Supply Voltage: 1.2 V ~ 3.3 V
Protocol: 802.11a/b/g/n, Bluetooth v4.0
Power - Output: 12dBm
Sensitivity: -95dBm
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2S, SPI, UART
GPIO: 7
Family Name: BCM4330FKUBGT
Categories: RF/IF and RFID
Data Rate (Maximum): 72.2Mbps
Alternative Parts (Cross-Reference): CYW4330FKUBGT;
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 769740-BCM4330FKUBGT
Product Name RF Transceiver ICs - BCM4330FKUBGT
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details