Cypress Semiconductor Corp. RF Transceiver ICs - BCM4329FKUBGT BCM4329FKUBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769739-BCM4329FKUBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 182-UFBGA, WLBGA Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 5.5 V Protocol: Bluetooth v2.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769739-BCM4329FKUBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 182-UFBGA, WLBGA Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 5.5 V Protocol: Bluetooth v2.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4329FKUBGT - 769739-BCM4329FKUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4329FKUBGT
769739-BCM4329FKUBGT
RF Transceiver ICs - BCM4329FKUBGT 769739-BCM4329FKUBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769739-BCM4329FKUBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 182-UFBGA, WLBGA Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 5.5 V Protocol: Bluetooth v2.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 769739-BCM4329FKUBGT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -30°C ~ 85°C
Package: 182-UFBGA, WLBGA
Frequency: 2.4GHz
Operating Supply Voltage: 2.3 V ~ 5.5 V
Protocol: Bluetooth v2.1
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 14
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 769739-BCM4329FKUBGT
Product Name RF Transceiver ICs - BCM4329FKUBGT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details