Cypress Semiconductor Corp. RF Transceiver ICs - BCM43242KFFBGT BCM43242KFFBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022565-BCM43242KFFB GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n, Bluetooth v4.0 Power - Output: 13dBm Sensitivity: -95.5dBm Data Rate (Max): 3Mbps Current - Receiving: 23mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, PWM, SPI, UART, USB GPIO: 13 Current - Transmitting: 23mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 252-TFBGA, FCBGA Supply Voltage - Operating: 1.2 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022565-BCM43242KFFB GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n, Bluetooth v4.0 Power - Output: 13dBm Sensitivity: -95.5dBm Data Rate (Max): 3Mbps Current - Receiving: 23mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, PWM, SPI, UART, USB GPIO: 13 Current - Transmitting: 23mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 252-TFBGA, FCBGA Supply Voltage - Operating: 1.2 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43242KFFBGT - 1022565-BCM43242KFFBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43242KFFBGT
1022565-BCM43242KFFBGT
RF Transceiver ICs - BCM43242KFFBGT 1022565-BCM43242KFFBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022565-BCM43242KFFB GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n, Bluetooth v4.0 Power - Output: 13dBm Sensitivity: -95.5dBm Data Rate (Max): 3Mbps Current - Receiving: 23mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, PWM, SPI, UART, USB GPIO: 13 Current - Transmitting: 23mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 252-TFBGA, FCBGA Supply Voltage - Operating: 1.2 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1022565-BCM43242KFFBGT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz, 5GHz
Protocol: 802.11a/b/g/n, Bluetooth v4.0
Power - Output: 13dBm
Sensitivity: -95.5dBm
Data Rate (Max): 3Mbps
Current - Receiving: 23mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, I2S, JTAG, PWM, SPI, UART, USB
GPIO: 13
Current - Transmitting: 23mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -10°C to 70°C
Dimension: 252-TFBGA, FCBGA
Supply Voltage - Operating: 1.2 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1022565-BCM43242KFFBGT
Product Name RF Transceiver ICs - BCM43242KFFBGT
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details