Cypress Semiconductor Corp. RF Transceiver ICs - BCM43143KMLG BCM43143KMLG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022562-BCM43143KMLG Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB ROM, 448kB RAM Power - Output: 21dBm Sensitivity: -97dBm Data Rate (Max): 150Mbps Current - Receiving: 68mA to 94mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART GPIO: 19 Current - Transmitting: 368mA to 427mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-UFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022562-BCM43143KMLG Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB ROM, 448kB RAM Power - Output: 21dBm Sensitivity: -97dBm Data Rate (Max): 150Mbps Current - Receiving: 68mA to 94mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART GPIO: 19 Current - Transmitting: 368mA to 427mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-UFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43143KMLG - 1022562-BCM43143KMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43143KMLG
1022562-BCM43143KMLG
RF Transceiver ICs - BCM43143KMLG 1022562-BCM43143KMLG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022562-BCM43143KMLG Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB ROM, 448kB RAM Power - Output: 21dBm Sensitivity: -97dBm Data Rate (Max): 150Mbps Current - Receiving: 68mA to 94mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART GPIO: 19 Current - Transmitting: 368mA to 427mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-UFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1022562-BCM43143KMLG
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 256kB ROM, 448kB RAM
Power - Output: 21dBm
Sensitivity: -97dBm
Data Rate (Max): 150Mbps
Current - Receiving: 68mA to 94mA
RF Family/Standard: WiFi
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 19
Current - Transmitting: 368mA to 427mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 56-UFQFN Exposed Pad
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1022562-BCM43143KMLG
Product Name RF Transceiver ICs - BCM43143KMLG
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details