Cypress Semiconductor Corp. RF Transceiver ICs - BCM20735PKML1GT BCM20735PKML1GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129157-BCM20735PKML1 GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -94.5dBm Data Rate (Max): 2Mbps Current - Receiving: 8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 60 Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 60-VFQFN Exposed Pad Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129157-BCM20735PKML1 GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -94.5dBm Data Rate (Max): 2Mbps Current - Receiving: 8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 60 Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 60-VFQFN Exposed Pad Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20735PKML1GT - 129157-BCM20735PKML1GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20735PKML1GT
129157-BCM20735PKML1GT
RF Transceiver ICs - BCM20735PKML1GT 129157-BCM20735PKML1GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129157-BCM20735PKML1 GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -94.5dBm Data Rate (Max): 2Mbps Current - Receiving: 8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 60 Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 60-VFQFN Exposed Pad Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 129157-BCM20735PKML1GT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Power - Output: 10dBm
Sensitivity: -94.5dBm
Data Rate (Max): 2Mbps
Current - Receiving: 8mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 60
Current - Transmitting: 18mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 60-VFQFN Exposed Pad
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 129157-BCM20735PKML1GT
Product Name RF Transceiver ICs - BCM20735PKML1GT
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details