Cypress Semiconductor Corp. RF Transceiver ICs - BCM20734UA1KFFB3G BCM20734UA1KFFB3G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1152188-BCM20734UA1K FFB3G Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 90-TFBGA Frequency: 2.4GHz Operating Supply Voltage: 3.3V Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -96.5dBm Current - Receiving: 26mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 40 Current - Transmitting: 60mA Family Name: BCM20734UA1KFFB3G Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): ATSAMB11-MR510CA; CYW20734UA1KFFB3G; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1152188-BCM20734UA1K FFB3G Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 90-TFBGA Frequency: 2.4GHz Operating Supply Voltage: 3.3V Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -96.5dBm Current - Receiving: 26mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 40 Current - Transmitting: 60mA Family Name: BCM20734UA1KFFB3G Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): ATSAMB11-MR510CA; CYW20734UA1KFFB3G; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20734UA1KFFB3G - 1152188-BCM20734UA1KFFB3G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20734UA1KFFB3G
1152188-BCM20734UA1KFFB3G
RF Transceiver ICs - BCM20734UA1KFFB3G 1152188-BCM20734UA1KFFB3G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1152188-BCM20734UA1K FFB3G Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 90-TFBGA Frequency: 2.4GHz Operating Supply Voltage: 3.3V Protocol: Bluetooth v4.1 Power - Output: 12dBm Sensitivity: -96.5dBm Current - Receiving: 26mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 40 Current - Transmitting: 60mA Family Name: BCM20734UA1KFFB3G Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): ATSAMB11-MR510CA; CYW20734UA1KFFB3G; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1152188-BCM20734UA1KFFB3G
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 125°C
Package: 90-TFBGA
Frequency: 2.4GHz
Operating Supply Voltage: 3.3V
Protocol: Bluetooth v4.1
Power - Output: 12dBm
Sensitivity: -96.5dBm
Current - Receiving: 26mA
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 40
Current - Transmitting: 60mA
Family Name: BCM20734UA1KFFB3G
Categories: RF/IF and RFID
Manufacturer Homepage: www.cypress.com
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): ATSAMB11-MR510CA; CYW20734UA1KFFB3G;
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1152188-BCM20734UA1KFFB3G
Product Name RF Transceiver ICs - BCM20734UA1KFFB3G
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details