Cypress Semiconductor Corp. RF Transceiver ICs - BCM20733A3KML1GT BCM20733A3KML1GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022553-BCM20733A3KM L1GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 10dBm Sensitivity: -91dBm Data Rate (Max): 3Mbps Current - Receiving: 28.6mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 63mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022553-BCM20733A3KM L1GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 10dBm Sensitivity: -91dBm Data Rate (Max): 3Mbps Current - Receiving: 28.6mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 63mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20733A3KML1GT - 1022553-BCM20733A3KML1GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20733A3KML1GT
1022553-BCM20733A3KML1GT
RF Transceiver ICs - BCM20733A3KML1GT 1022553-BCM20733A3KML1GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022553-BCM20733A3KM L1GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 10dBm Sensitivity: -91dBm Data Rate (Max): 3Mbps Current - Receiving: 28.6mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 63mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1022553-BCM20733A3KML1GT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Power - Output: 10dBm
Sensitivity: -91dBm
Data Rate (Max): 3Mbps
Current - Receiving: 28.6mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
Current - Transmitting: 63mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 56-VFQFN Exposed Pad
Supply Voltage - Operating: 3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1022553-BCM20733A3KML1GT
Product Name RF Transceiver ICs - BCM20733A3KML1GT
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details