Cypress Semiconductor Corp. RF Transceiver ICs - BCM20732A1KML2G BCM20732A1KML2G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709649-BCM20732A1KML 2G Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,912 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.4V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709649-BCM20732A1KML 2G Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,912 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.4V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20732A1KML2G - 709649-BCM20732A1KML2G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20732A1KML2G
709649-BCM20732A1KML2G
RF Transceiver ICs - BCM20732A1KML2G 709649-BCM20732A1KML2G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709649-BCM20732A1KML 2G Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,912 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709649-BCM20732A1KML2G
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,912
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 709649-BCM20732A1KML2G
Product Name RF Transceiver ICs - BCM20732A1KML2G
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details