Cypress Semiconductor Corp. RF Transceiver ICs - BCM20732A0KML2GT BCM20732A0KML2GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022551-BCM20732A0KM L2GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 9.8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 3.8V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022551-BCM20732A0KM L2GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 9.8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 3.8V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20732A0KML2GT - 1022551-BCM20732A0KML2GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20732A0KML2GT
1022551-BCM20732A0KML2GT
RF Transceiver ICs - BCM20732A0KML2GT 1022551-BCM20732A0KML2GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1022551-BCM20732A0KM L2GT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 9.8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 3.8V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1022551-BCM20732A0KML2GT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Power - Output: 4dBm
Sensitivity: -93dBm
Data Rate (Max): 1Mbps
Current - Receiving: 9.8mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Current - Transmitting: 9.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 3.8V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1022551-BCM20732A0KML2GT
Product Name RF Transceiver ICs - BCM20732A0KML2GT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products