Cypress Semiconductor Corp. RF Transceiver ICs - BCM20707UA1KFFB4G BCM20707UA1KFFB4G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 804970-BCM20707UA1KF FB4G Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 9dBm Sensitivity: -96.5dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 60mA Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 49-VFBGA, FCBGA Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 804970-BCM20707UA1KF FB4G Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 9dBm Sensitivity: -96.5dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 60mA Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 49-VFBGA, FCBGA Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20707UA1KFFB4G - 804970-BCM20707UA1KFFB4G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20707UA1KFFB4G
804970-BCM20707UA1KFFB4G
RF Transceiver ICs - BCM20707UA1KFFB4G 804970-BCM20707UA1KFFB4G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 804970-BCM20707UA1KF FB4G Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 9dBm Sensitivity: -96.5dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 60mA Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 49-VFBGA, FCBGA Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 804970-BCM20707UA1KFFB4G
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Power - Output: 9dBm
Sensitivity: -96.5dBm
Current - Receiving: 26.4mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2S, SPI, UART
GPIO: 8
Current - Transmitting: 60mA
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 49-VFBGA, FCBGA
Data Rate (Maximum): 2Mbps
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 804970-BCM20707UA1KFFB4G
Product Name RF Transceiver ICs - BCM20707UA1KFFB4G
Package Type Surface Mount
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details