Cypress Semiconductor Corp. RF Transceiver ICs - BCM20702A1KWFBG BCM20702A1KWFBG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 232476-BCM20702A1KWF BG Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 +EDR Power - Output: 10dBm Sensitivity: -92dBm RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 7 Categories: RF/IF and RFID Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 50-WFBGA Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): CYW20702A1KWFBG; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V Receiving Current: 32mA Transmitting Current: 65mA
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 232476-BCM20702A1KWF BG Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 +EDR Power - Output: 10dBm Sensitivity: -92dBm RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 7 Categories: RF/IF and RFID Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 50-WFBGA Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): CYW20702A1KWFBG; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V Receiving Current: 32mA Transmitting Current: 65mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20702A1KWFBG - 232476-BCM20702A1KWFBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20702A1KWFBG
232476-BCM20702A1KWFBG
RF Transceiver ICs - BCM20702A1KWFBG 232476-BCM20702A1KWFBG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 232476-BCM20702A1KWF BG Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 +EDR Power - Output: 10dBm Sensitivity: -92dBm RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 7 Categories: RF/IF and RFID Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 50-WFBGA Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): CYW20702A1KWFBG; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V Receiving Current: 32mA Transmitting Current: 65mA

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 232476-BCM20702A1KWFBG
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.0 +EDR
Power - Output: 10dBm
Sensitivity: -92dBm
RF Family/Standard: Bluetooth
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: I2C, I2S, SPI, UART, USB
GPIO: 7
Categories: RF/IF and RFID
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 50-WFBGA
Data Rate (Maximum): 3Mbps
Alternative Parts (Cross-Reference): CYW20702A1KWFBG;
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 5.5V
Receiving Current: 32mA
Transmitting Current: 65mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 232476-BCM20702A1KWFBG
Product Name RF Transceiver ICs - BCM20702A1KWFBG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details