Cypress Semiconductor Corp. Asynchronous SRAM

Description
Ultra-Reliable Asynchronous SRAMs Click to Enlarge With the performance to serve a wide variety of high reliability industrial, communication, data processing, medical, consumer and military applications, Fast and Micropower (MoBL®) SRAM devices are available with on-chip ECC. These devices are form-fit-function compatible with older generation Asynchronous SRAMs. This allows you to improve system reliability without investing in PCB re-design. High reliability: Soft-Error Rate < 0.1FIT/Mbit ERR pin to indicate single-bit errors Density options: 4-Mbit, 8-Mbit, 16-Mbit Fast access time: 10ns (FAST) Ultra-low standby current: 8.7μA (4-Mbit MoBL®) Bus-width configurations: x8, x16 and x32 Wide operating voltage range: 1.8-5.0V Industrial and Automotive temperature grades PowerSnooze„¢ Click to Enlarge Cypress is the first SRAM manufacturer to offer a new family of devices that combines the access time of Fast Asynchronous SRAM with a unique ultra-low-power sleep mode (PowerSnooze„¢). Fast SRAM with PowerSnooze eliminates the tradeoff between performance and power consumption in Asynchronous SRAM applications. In this new family of devices, the best features of existing family of products are achieved through the provision of a novel ultra-low-power sleep mode called PowerSnooze. PowerSnooze is an additional operating mode to standard Asynchronous SRAM operating modes (Active, Standby, and Data-Retention). Deep sleep pin (DS#) enables switching of the device between the high performance active mode and the ultra-low-power PowerSnooze mode. With deep sleep current as low as 15 μA on 4-Mbit devices, Fast SRAM with PowerSnooze combines the best features of Fast and Micropower SRAM in a single device. Asynchronous SRAM Technology EnhancementsError Correcting Code (ECC) Cypress™s latest generation Asynchronous SRAM devices use (38,32) hamming code ECC for single-bit error detection and correction. The hardware ECC block in Cypress™ ultra-reliable Asynchronous SRAMs performs all ECC related functions in line, without user intervention. Multi-bit Interleaving Higher energy extraterrestrial radiation can flip multiple adjacent bits, leading to multi-bit errors. The single-bit error detection and correction capability of Error Correcting Code is supplemented by a bit-interleaving scheme to prevent the occurrence of multi-bit errors. Together, these features provide significant improvement in Soft Error Rate (SER) performance, resulting in industry leading FIT rates of less than 0.1 FIT/Mbit.
Description
Ultra-Reliable Asynchronous SRAMs Click to Enlarge With the performance to serve a wide variety of high reliability industrial, communication, data processing, medical, consumer and military applications, Fast and Micropower (MoBL®) SRAM devices are available with on-chip ECC. These devices are form-fit-function compatible with older generation Asynchronous SRAMs. This allows you to improve system reliability without investing in PCB re-design. High reliability: Soft-Error Rate < 0.1FIT/Mbit ERR pin to indicate single-bit errors Density options: 4-Mbit, 8-Mbit, 16-Mbit Fast access time: 10ns (FAST) Ultra-low standby current: 8.7μA (4-Mbit MoBL®) Bus-width configurations: x8, x16 and x32 Wide operating voltage range: 1.8-5.0V Industrial and Automotive temperature grades PowerSnooze„¢ Click to Enlarge Cypress is the first SRAM manufacturer to offer a new family of devices that combines the access time of Fast Asynchronous SRAM with a unique ultra-low-power sleep mode (PowerSnooze„¢). Fast SRAM with PowerSnooze eliminates the tradeoff between performance and power consumption in Asynchronous SRAM applications. In this new family of devices, the best features of existing family of products are achieved through the provision of a novel ultra-low-power sleep mode called PowerSnooze. PowerSnooze is an additional operating mode to standard Asynchronous SRAM operating modes (Active, Standby, and Data-Retention). Deep sleep pin (DS#) enables switching of the device between the high performance active mode and the ultra-low-power PowerSnooze mode. With deep sleep current as low as 15 μA on 4-Mbit devices, Fast SRAM with PowerSnooze combines the best features of Fast and Micropower SRAM in a single device. Asynchronous SRAM Technology EnhancementsError Correcting Code (ECC) Cypress™s latest generation Asynchronous SRAM devices use (38,32) hamming code ECC for single-bit error detection and correction. The hardware ECC block in Cypress™ ultra-reliable Asynchronous SRAMs performs all ECC related functions in line, without user intervention. Multi-bit Interleaving Higher energy extraterrestrial radiation can flip multiple adjacent bits, leading to multi-bit errors. The single-bit error detection and correction capability of Error Correcting Code is supplemented by a bit-interleaving scheme to prevent the occurrence of multi-bit errors. Together, these features provide significant improvement in Soft Error Rate (SER) performance, resulting in industry leading FIT rates of less than 0.1 FIT/Mbit.

Suppliers

Company
Product
Description
Supplier Links
Asynchronous SRAM -  - Cypress Semiconductor Corp.
San Jose, CA, United States
Asynchronous SRAM
Asynchronous SRAM
Ultra-Reliable Asynchronous SRAMs Click to Enlarge With the performance to serve a wide variety of high reliability industrial, communication, data processing, medical, consumer and military applications, Fast and Micropower (MoBL®) SRAM devices are available with on-chip ECC. These devices are form-fit-function compatible with older generation Asynchronous SRAMs. This allows you to improve system reliability without investing in PCB re-design. High reliability: Soft-Error Rate < 0.1FIT/Mbit ERR pin to indicate single-bit errors Density options: 4-Mbit, 8-Mbit, 16-Mbit Fast access time: 10ns (FAST) Ultra-low standby current: 8.7μA (4-Mbit MoBL®) Bus-width configurations: x8, x16 and x32 Wide operating voltage range: 1.8-5.0V Industrial and Automotive temperature grades PowerSnooze„¢ Click to Enlarge Cypress is the first SRAM manufacturer to offer a new family of devices that combines the access time of Fast Asynchronous SRAM with a unique ultra-low-power sleep mode (PowerSnooze„¢). Fast SRAM with PowerSnooze eliminates the tradeoff between performance and power consumption in Asynchronous SRAM applications. In this new family of devices, the best features of existing family of products are achieved through the provision of a novel ultra-low-power sleep mode called PowerSnooze. PowerSnooze is an additional operating mode to standard Asynchronous SRAM operating modes (Active, Standby, and Data-Retention). Deep sleep pin (DS#) enables switching of the device between the high performance active mode and the ultra-low-power PowerSnooze mode. With deep sleep current as low as 15 μA on 4-Mbit devices, Fast SRAM with PowerSnooze combines the best features of Fast and Micropower SRAM in a single device. Asynchronous SRAM Technology EnhancementsError Correcting Code (ECC) Cypress™s latest generation Asynchronous SRAM devices use (38,32) hamming code ECC for single-bit error detection and correction. The hardware ECC block in Cypress™ ultra-reliable Asynchronous SRAMs performs all ECC related functions in line, without user intervention. Multi-bit Interleaving Higher energy extraterrestrial radiation can flip multiple adjacent bits, leading to multi-bit errors. The single-bit error detection and correction capability of Error Correcting Code is supplemented by a bit-interleaving scheme to prevent the occurrence of multi-bit errors. Together, these features provide significant improvement in Soft Error Rate (SER) performance, resulting in industry leading FIT rates of less than 0.1 FIT/Mbit.

Ultra-Reliable Asynchronous SRAMs
Click to Enlarge
With the performance to serve a wide variety of high reliability industrial, communication, data processing, medical, consumer and military applications, Fast and Micropower (MoBL®) SRAM devices are available with on-chip ECC. These devices are form-fit-function compatible with older generation Asynchronous SRAMs. This allows you to improve system reliability without investing in PCB re-design.

  • High reliability: Soft-Error Rate < 0.1FIT/Mbit
  • ERR pin to indicate single-bit errors
  • Density options: 4-Mbit, 8-Mbit, 16-Mbit
  • Fast access time: 10ns (FAST)
  • Ultra-low standby current: 8.7μA (4-Mbit MoBL®)
  • Bus-width configurations: x8, x16 and x32
  • Wide operating voltage range: 1.8-5.0V
  • Industrial and Automotive temperature grades

PowerSnooze„¢
Click to Enlarge
Cypress is the first SRAM manufacturer to offer a new family of devices that combines the access time of Fast Asynchronous SRAM with a unique ultra-low-power sleep mode (PowerSnooze„¢). Fast SRAM with PowerSnooze eliminates the tradeoff between performance and power consumption in Asynchronous SRAM applications. In this new family of devices, the best features of existing family of products are achieved through the provision of a novel ultra-low-power sleep mode called PowerSnooze. PowerSnooze is an additional operating mode to standard Asynchronous SRAM operating modes (Active, Standby, and Data-Retention). Deep sleep pin (DS#) enables switching of the device between the high performance active mode and the ultra-low-power PowerSnooze mode. With deep sleep current as low as 15 μA on 4-Mbit devices, Fast SRAM with PowerSnooze combines the best features of Fast and Micropower SRAM in a single device.
Asynchronous SRAM Technology EnhancementsError Correcting Code (ECC)
Cypress™s latest generation Asynchronous SRAM devices use (38,32) hamming code ECC for single-bit error detection and correction. The hardware ECC block in Cypress™ ultra-reliable Asynchronous SRAMs performs all ECC related functions in line, without user intervention.
Multi-bit Interleaving
Higher energy extraterrestrial radiation can flip multiple adjacent bits, leading to multi-bit errors. The single-bit error detection and correction capability of Error Correcting Code is supplemented by a bit-interleaving scheme to prevent the occurrence of multi-bit errors.
Together, these features provide significant improvement in Soft Error Rate (SER) performance, resulting in industry leading FIT rates of less than 0.1 FIT/Mbit.

Supplier's Site

Technical Specifications

  Cypress Semiconductor Corp.
Product Category Memory Chips
Product Name Asynchronous SRAM
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V25761S166PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details