Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044648-AM29F400BT-5
Contact Plating: Tin
Operating Supply Voltage: 5 V
Memory Type: NOR
Memory Size: 512 kB
Interface: Parallel
Access Time: 55 ns
Density: 4 Mb
Number of Pins: 48
Categories: Flash
Alternative Parts (Cross-Reference): AM29F400BT-55EFAM29F
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1044648-AM29F400BT-55EF |
| Product Name | Memory - Flash - AM29F400BT-55EF |
| Memory Category | Flash; NOR |
| Access Time | 55 ns |
| Operating Temperature | -40 C (-40 F) |