Cypress Semiconductor Corp. OEM Parts - OEM Parts (A - B) - AM29F400BB-70EE\T AM29F400BB-70EE\T

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960233-AM29F400BB-70 EE\T Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960233-AM29F400BB-70 EE\T Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29F400BB-70EE\T - 960233-AM29F400BB-70EE\T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29F400BB-70EE\T
960233-AM29F400BB-70EE\T
OEM Parts - OEM Parts (A - B) - AM29F400BB-70EE\T 960233-AM29F400BB-70EE\T
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960233-AM29F400BB-70 EE\T Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960233-AM29F400BB-70EE\T
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 960233-AM29F400BB-70EE\T
Product Name OEM Parts - OEM Parts (A - B) - AM29F400BB-70EE\T
Memory Category Flash; NOR
Access Time 70 ns
Operating Temperature -55 C (-67 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - S25FL064P0XNFI001M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details