Cypress Semiconductor Corp. OEM Parts - OEM Parts (A - B) - AM29F400BB-55EI0 AM29F400BB-55EI0

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044644-AM29F400BB-5 5EI0 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 4 Mb Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F400BB-55EI0AM29 F400BB55EI0; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044644-AM29F400BB-5 5EI0 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 4 Mb Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F400BB-55EI0AM29 F400BB55EI0; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29F400BB-55EI0 - 1044644-AM29F400BB-55EI0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29F400BB-55EI0
1044644-AM29F400BB-55EI0
OEM Parts - OEM Parts (A - B) - AM29F400BB-55EI0 1044644-AM29F400BB-55EI0
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044644-AM29F400BB-5 5EI0 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 4 Mb Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F400BB-55EI0AM29 F400BB55EI0; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044644-AM29F400BB-55EI0
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Density: 4 Mb
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F400BB-55EI0AM29F400BB55EI0;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1044644-AM29F400BB-55EI0
Product Name OEM Parts - OEM Parts (A - B) - AM29F400BB-55EI0
Unlock Full Specs
to access all available technical data