Cypress Semiconductor Corp. Memory - Flash - AM29F200BT-70EF AM29F200BT-70EF

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043970-AM29F200BT-7 0EF Contact Plating: Tin Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Density: 2 Mb Number of Pins: 48 Categories: Flash Alternative Parts (Cross-Reference): M29F200FB55M3F2; SST39VF020-70-4C-NHE ; SST39VF200A-70-4I-EK EAM29F200BT70EF; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542320050, 8542320050 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043970-AM29F200BT-7 0EF Contact Plating: Tin Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Density: 2 Mb Number of Pins: 48 Categories: Flash Alternative Parts (Cross-Reference): M29F200FB55M3F2; SST39VF020-70-4C-NHE ; SST39VF200A-70-4I-EK EAM29F200BT70EF; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542320050, 8542320050 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AM29F200BT-70EF - 1043970-AM29F200BT-70EF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AM29F200BT-70EF
1043970-AM29F200BT-70EF
Memory - Flash - AM29F200BT-70EF 1043970-AM29F200BT-70EF
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043970-AM29F200BT-7 0EF Contact Plating: Tin Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Density: 2 Mb Number of Pins: 48 Categories: Flash Alternative Parts (Cross-Reference): M29F200FB55M3F2; SST39VF020-70-4C-NHE ; SST39VF200A-70-4I-EK EAM29F200BT70EF; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542320050, 8542320050 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043970-AM29F200BT-70EF
Contact Plating: Tin
Operating Supply Voltage: 5 V
Memory Type: NOR
Memory Size: 256 kB
Interface: Parallel
Access Time: 70 ns
Density: 2 Mb
Number of Pins: 48
Categories: Flash
Alternative Parts (Cross-Reference): M29F200FB55M3F2; SST39VF020-70-4C-NHE; SST39VF200A-70-4I-EKEAM29F200BT70EF;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542320050, 8542320050
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1043970-AM29F200BT-70EF
Product Name Memory - Flash - AM29F200BT-70EF
Memory Category Flash; NOR
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL512S-11DHV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - Flash - S25FL128SAGMFI010 - 892878-S25FL128SAGMFI010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers