Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970777-AM29F200BB-70
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Memory Size: 256 kB
Interface: Parallel
Access Time: 70 ns
Density: 2 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970777-AM29F200BB-70EF\T |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29F200BB-70EF\T |