Cypress Semiconductor Corp. Custom Parts - Custom Parts (0 - A) - AM29F080B-75SI AM29F080B-75SI

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198941-AM29F080B-75 SI Categories: Custom Parts Alternative Parts (Cross-Reference): AM29F080B75SI; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Schedule B: 8542320070, 8542320070
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198941-AM29F080B-75 SI Categories: Custom Parts Alternative Parts (Cross-Reference): AM29F080B75SI; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Schedule B: 8542320070, 8542320070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AM29F080B-75SI - 1198941-AM29F080B-75SI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AM29F080B-75SI
1198941-AM29F080B-75SI
Custom Parts - Custom Parts (0 - A) - AM29F080B-75SI 1198941-AM29F080B-75SI
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198941-AM29F080B-75 SI Categories: Custom Parts Alternative Parts (Cross-Reference): AM29F080B75SI; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Schedule B: 8542320070, 8542320070

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198941-AM29F080B-75SI
Categories: Custom Parts
Alternative Parts (Cross-Reference): AM29F080B75SI;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Schedule B: 8542320070, 8542320070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1198941-AM29F080B-75SI
Product Name Custom Parts - Custom Parts (0 - A) - AM29F080B-75SI
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 0791078169RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers