Cypress Semiconductor Corp. Memory - Flash - AM29F040B-70JF AM29F040B-70JF

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 087483-AM29F040B-70J F Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: AM29F040B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): SST39VF040-90-4I-NH- T; SST39VF040-45-4I-NME ; AT49F040-12JI; Introduction Date: June 21, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 087483-AM29F040B-70J F Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: AM29F040B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): SST39VF040-90-4I-NH- T; SST39VF040-45-4I-NME ; AT49F040-12JI; Introduction Date: June 21, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AM29F040B-70JF - 087483-AM29F040B-70JF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AM29F040B-70JF
087483-AM29F040B-70JF
Memory - Flash - AM29F040B-70JF 087483-AM29F040B-70JF
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 087483-AM29F040B-70J F Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: AM29F040B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): SST39VF040-90-4I-NH- T; SST39VF040-45-4I-NME ; AT49F040-12JI; Introduction Date: June 21, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 087483-AM29F040B-70JF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: AM29F040B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): SST39VF040-90-4I-NH-T; SST39VF040-45-4I-NME; AT49F040-12JI;
Introduction Date: June 21, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - AM29F040B-70JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AM29F040B-70JF
Integrated Circuits (ICs) - Memory AM29F040B-70JF
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 087483-AM29F040B-70JF AM29F040B-70JF
Product Name Memory - Flash - AM29F040B-70JF Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 2737475 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category Flash
Density 512000 kbits
Package Type SOIC; SOIC
View Details
8 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details