Cypress Semiconductor Corp. OEM Parts - OEM Parts (A - B) - AM29F010B-55EK AM29F010B-55EK

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990671-AM29F010B-55E K Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 1 Mb Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F010B-55EKAM29F0 10B55EK; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990671-AM29F010B-55E K Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 1 Mb Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F010B-55EKAM29F0 10B55EK; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29F010B-55EK - 990671-AM29F010B-55EK - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29F010B-55EK
990671-AM29F010B-55EK
OEM Parts - OEM Parts (A - B) - AM29F010B-55EK 990671-AM29F010B-55EK
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990671-AM29F010B-55E K Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 1 Mb Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F010B-55EKAM29F0 10B55EK; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990671-AM29F010B-55EK
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Density: 1 Mb
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F010B-55EKAM29F010B55EK;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 990671-AM29F010B-55EK
Product Name OEM Parts - OEM Parts (A - B) - AM29F010B-55EK
Memory Category Flash; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RC28F128P33B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details