Cypress Semiconductor Corp. Memory - Flash - AM29F010B-45EF AM29F010B-45EF

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969354-AM29F010B-45E F Contact Plating: Tin Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 45 ns Density: 1 Mb Number of Pins: 32 Categories: Flash Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969354-AM29F010B-45E F Contact Plating: Tin Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 45 ns Density: 1 Mb Number of Pins: 32 Categories: Flash Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AM29F010B-45EF - 969354-AM29F010B-45EF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AM29F010B-45EF
969354-AM29F010B-45EF
Memory - Flash - AM29F010B-45EF 969354-AM29F010B-45EF
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969354-AM29F010B-45E F Contact Plating: Tin Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 45 ns Density: 1 Mb Number of Pins: 32 Categories: Flash Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Address Bus Width: 17 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969354-AM29F010B-45EF
Contact Plating: Tin
Operating Supply Voltage: 5 V
Memory Type: NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 45 ns
Density: 1 Mb
Number of Pins: 32
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Address Bus Width: 17 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 969354-AM29F010B-45EF
Product Name Memory - Flash - AM29F010B-45EF
Memory Category Flash; NOR
Access Time 45 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Quad 108MHZ 64Mb 108 MHz Memory IC and Storage Component - 774-S25FL064LABNFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details