Cypress Semiconductor Corp. Custom Parts - Custom Parts (0 - A) - AM29F002BB-90JE AM29F002BB-90JE

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171145-AM29F002BB-9 0JE Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F002BB90JE; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 30 mA Address Bus Width: 18 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171145-AM29F002BB-9 0JE Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F002BB90JE; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 30 mA Address Bus Width: 18 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AM29F002BB-90JE - 1171145-AM29F002BB-90JE - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AM29F002BB-90JE
1171145-AM29F002BB-90JE
Custom Parts - Custom Parts (0 - A) - AM29F002BB-90JE 1171145-AM29F002BB-90JE
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171145-AM29F002BB-9 0JE Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F002BB90JE; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 30 mA Address Bus Width: 18 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171145-AM29F002BB-90JE
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 2 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): AM29F002BB90JE;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542320070, 8542320070
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 30 mA
Address Bus Width: 18 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1171145-AM29F002BB-90JE
Product Name Custom Parts - Custom Parts (0 - A) - AM29F002BB-90JE
Memory Category Flash; NOR
Access Time 90 ns
Operating Temperature -55 C (-67 F)
Density 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 448-S25FL064LABMFI010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details