Cynergy3 Corp. Float Switches SSF67A25B150PM12

Description
Switch, Dual 25/150mm NO/NC, M12 connect
Request a Quote
Description
Switch, Dual 25/150mm NO/NC, M12 connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 7800223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
7800223
Float Switches 7800223
Switch, Dual 25/150mm NO/NC, M12 connect

Switch, Dual 25/150mm NO/NC, M12 connect

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7800223
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Vibrating Level Sensing Rod - CVR-600 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 2067070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details