UTC-700-1 -- PNEUMATIC AND HYDRAULIC 3/4" BORE CYLINDER
Cylinders & Valves, Inc.Pneumatic and Hydraulic 3/4" Bore CylinderUTC-700-1
Description
SPECIAL FEATURES
Non-corrosive throughout
Heavy wall tube (1/8" thick brass, pump cylinder finish)
Polished and ground stainless steel piston rods
Threaded rods standard
All parts easily and economically serviced
Aircraft type "O" ring seals (Buna "N" standard compound)
0-500 PSI operating pressure range
"U" cup piston seals available (add 1 /2" to length)
1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Cylinders & Valves, Inc.
Done
Description
SPECIAL FEATURES
Non-corrosive throughout
Heavy wall tube (1/8" thick brass, pump cylinder finish)
Polished and ground stainless steel piston rods
Threaded rods standard
All parts easily and economically serviced
Aircraft type "O" ring seals (Buna "N" standard compound)
0-500 PSI operating pressure range
"U" cup piston seals available (add 1 /2" to length)
1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Pneumatic and Hydraulic 3/4" Bore Cylinder
UTC-700-1
Pneumatic and Hydraulic 3/4" Bore Cylinder
UTC-700-1
SPECIAL FEATURES
Non-corrosive throughout
Heavy wall tube (1/8" thick brass, pump cylinder finish)
Polished and ground stainless steel piston rods
Threaded rods standard
All parts easily and economically serviced
Aircraft type "O" ring seals (Buna "N" standard compound)
0-500 PSI operating pressure range
"U" cup piston seals available (add 1 /2" to length)
1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
SPECIAL FEATURES
Non-corrosive throughout
Heavy wall tube (1/8" thick brass, pump cylinder finish)
Polished and ground stainless steel piston rods
Threaded rods standard
All parts easily and economically serviced
Aircraft type "O" ring seals (Buna "N" standard compound)
0-500 PSI operating pressure range
"U" cup piston seals available (add 1 /2" to length)
1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"