Cylinders & Valves, Inc. Pneumatic and Hydraulic 3/8" Bore Cylinder URC-300

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range Non-rotating rods available (single acting spring return only)
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range Non-rotating rods available (single acting spring return only)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3/8
Strongsville, OH, USA
Pneumatic and Hydraulic 3/8" Bore Cylinder
URC-300
Pneumatic and Hydraulic 3/8" Bore Cylinder URC-300
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range Non-rotating rods available (single acting spring return only)

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • Non-rotating rods available (single acting spring return only)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number URC-300
Product Name Pneumatic and Hydraulic 3/8" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.3750 inch (9.52 mm)
Shaft Diameter 0.1875 inch (4.76 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-50-80-A-P-A - Festo Corporation
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES E - GUIDED COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 7.87 inch (25 to 200 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 to 2.48 inch (16 to 63 mm)
View Details
Pneumatic Piston Rod Cylinders - 1215221 - RS Components, Ltd.
Specs
Stroke 15.75 inch (400 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 3.15 inch (80 mm)
View Details