Cylinders & Valves, Inc. Pneumatic and Hydraulic 1/2" Bore Cylinder UFC-500-1

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) Non-rotating rods available (single acting spring return only)
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) Non-rotating rods available (single acting spring return only)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 1/2" Bore Cylinder
UFC-500-1
Pneumatic and Hydraulic 1/2" Bore Cylinder UFC-500-1
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) Non-rotating rods available (single acting spring return only)

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • Non-rotating rods available (single acting spring return only)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number UFC-500-1
Product Name Pneumatic and Hydraulic 1/2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.5000 inch (12.7 mm)
Shaft Diameter 0.2500 inch (6.35 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-63-40-A-P-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES Y - ISO 15552 STAINLESS STEEL ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 4.92 inch (32 to 125 mm)
View Details
Pneumatic Piston Rod Cylinders - 1366673 - RS Components, Ltd.
Specs
Stroke 2.36 inch (60 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 1.57 inch (40 mm)
View Details