Cylinders & Valves, Inc. Pneumatic and Hydraulic 4" Bore Double Acting Cylinder UDPC-4000-CV

Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads
Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 4
Strongsville, OH, USA
Pneumatic and Hydraulic 4" Bore Double Acting Cylinder
UDPC-4000-CV
Pneumatic and Hydraulic 4" Bore Double Acting Cylinder UDPC-4000-CV
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

CYLINDER FEATURES

  • Non-corrosive throughout
  • Heavy duty 1/8" brass tube
  • Extruded brass heads
  • Polished and ground #303
  • Stainless steel piston rods
  • Threaded rods standard
  • "U" cup piston seal on 4" bore
  • Adjustable cushions (front and rear) available

SOLENOID FEATURES

  • 1/8" Diameter Orifice
  • Aluminum body
  • Brass spool
  • "O" ring seals
  • Operating temperature:-40 degrees F to +180 degrees F
  • Continuous or intermittent duty cycle
  • Power consumption: 7 watts
  • Most AC or DC voltages available
  • Varnish impregnated, layer wound, Class A coil with 24 wire leads
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number UDPC-4000-CV
Product Name Pneumatic and Hydraulic 4" Bore Double Acting Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 4 inch (102 mm)
Shaft Diameter 0.7500 inch (19.05 mm)
Operating Temperature -40 to 180 F (-40 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details