Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore Double Acting Cylinder UDPC-2000-CV

Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads
Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore Double Acting Cylinder
UDPC-2000-CV
Pneumatic and Hydraulic 2" Bore Double Acting Cylinder UDPC-2000-CV
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

CYLINDER FEATURES

  • Non-corrosive throughout
  • Heavy duty 1/8" brass tube
  • Extruded brass heads
  • Polished and ground #303
  • Stainless steel piston rods
  • Threaded rods standard
  • "T" ring piston seal on 2" bore
  • Adjustable cushions (front and rear) available

SOLENOID FEATURES

  • 1/8" Diameter Orifice
  • Aluminum body
  • Brass spool
  • "O" ring seals
  • Operating temperature:-40 degrees F to +180 degrees F
  • Continuous or intermittent duty cycle
  • Power consumption: 7 watts
  • Most AC or DC voltages available
  • Varnish impregnated, layer wound, Class A coil with 24 wire leads
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number UDPC-2000-CV
Product Name Pneumatic and Hydraulic 2" Bore Double Acting Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 2 inch (50.8 mm)
Shaft Diameter 0.6250 inch (15.87 mm)
Operating Temperature -40 to 180 F (-40 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES O - ISO 6432 MICRO ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Compact air cylinder - ADN-12-30-I-P-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 15.29 lbs (6.93 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details