Cylinders & Valves, Inc. Pneumatic and Hydraulic 3/4" Bore Cylinder UC-700

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3/4
Strongsville, OH, USA
Pneumatic and Hydraulic 3/4" Bore Cylinder
UC-700
Pneumatic and Hydraulic 3/4" Bore Cylinder UC-700
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number UC-700
Product Name Pneumatic and Hydraulic 3/4" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.2500 inch (6.35 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-32-40-I-P-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details