Cylinders & Valves, Inc. Pneumatic and Hydraulic 1-1/2" Bore Cylinder UC-1500-3

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1-1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 1-1/2" Bore Cylinder
UC-1500-3
Pneumatic and Hydraulic 1-1/2" Bore Cylinder UC-1500-3
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number UC-1500-3
Product Name Pneumatic and Hydraulic 1-1/2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1.5 inch (38.1 mm)
Shaft Diameter 0.7500 inch (19.05 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-32-60-A-P-A - Festo Corporation
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Pneumatic Guided Cylinders - 1215423 - RS Components, Ltd.
Specs
Stroke 4.92 inch (125 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 inch (32 mm)
View Details