Cylinders & Valves, Inc. Pneumatic and Hydraulic 1-1/8" Bore Cylinder UC-1100

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1-1/8
Strongsville, OH, USA
Pneumatic and Hydraulic 1-1/8" Bore Cylinder
UC-1100
Pneumatic and Hydraulic 1-1/8" Bore Cylinder UC-1100
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number UC-1100
Product Name Pneumatic and Hydraulic 1-1/8" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1.12 inch (28.57 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
Pneumatic Piston Rod Cylinders - 1214747 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Pneumatic Linear Actuators - ARTEC® Stopper Rod Air Cylinders - SERIES ST - STOPPER CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.5906 to 1.18 inch (15 to 30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 3.15 inch (20 to 80 mm)
View Details