Cylinders & Valves, Inc. Pneumatic and Hydraulic 2-1/2" Bore Cylinder TFC-2500-1

Description
SPECIAL FEATURES Maximum stroke is 35" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum stroke is 35" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2-1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 2-1/2" Bore Cylinder
TFC-2500-1
Pneumatic and Hydraulic 2-1/2" Bore Cylinder TFC-2500-1
SPECIAL FEATURES Maximum stroke is 35" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum stroke is 35"
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number TFC-2500-1
Product Name Pneumatic and Hydraulic 2-1/2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2.5 inch (63.5 mm)
Shaft Diameter 1 inch (25.4 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES Z - ISO 6432 STAINLESS STEEL MICRO ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 to 1.26 inch (16 to 32 mm)
View Details
Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1214697 - RS Components, Ltd.
Specs
Stroke 6.3 inch (160 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 inch (12 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details