Cylinders & Valves, Inc. Pneumatic and Hydraulic Back to Back Bore Cylinder TC-700-1

Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.
Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Back to Back Bore Cylinder - TC-700-1 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Back to Back Bore Cylinder
TC-700-1
Pneumatic and Hydraulic Back to Back Bore Cylinder TC-700-1
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

0-500 PSI, Standard and Heavy Duty Piston Rods

Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models

  • All heavy wall 1/8" brass cylinder tubes
  • Polished and ground #303 stainless steel piston rods
  • Threaded rods standard
  • "O" ring or "U" cup seals (specify)

Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number TC-700-1
Product Name Pneumatic and Hydraulic Back to Back Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Cylinder Action Single (optional feature); Double (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-25-60-I-PPS-A - Festo Corporation
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES R - SHORT STROKE ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1575 to 1.18 inch (4 to 30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details