Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Solenoid Operated Cylinder SRC-500

Description
SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close
Description
SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder - SRC-500 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder
SRC-500
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder SRC-500
SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close

SPECIAL FEATURES

  • 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish]
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-150 PSI operating pressure range

CYLINDER DESCRIPTION

  • Single acting spring return
  • Media: air, water or oil
  • Operating pressure to 150 PSI
  • Temperature range: -40 degrees F to +180 degrees F
  • Operating speed to 600 CPM

SOLENOID DESCRIPTION

  • Most AC or DC voltages available
  • Continuous or intermittent solenoid coil
  • 185 degrees F max. heat rise for continuous duty
  • 10 watt power consumption
  • AC response time: 4-8ms to open, 6-12ms to close
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number SRC-500
Product Name Pneumatic and Hydraulic Bore Solenoid Operated Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Bore Size 0.5000 inch (12.7 mm)
Shaft Diameter 0.2500 inch (6.35 mm)
Operating Temperature -40 to 180 F (-40 to 82.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES R - SHORT STROKE ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1575 to 1.18 inch (4 to 30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Compact air cylinder - ADN-3/4
Specs
Stroke 2.5 inch (63.5 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details