Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore Cylinder RC-2100-1

Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore Cylinder
RC-2100-1
Pneumatic and Hydraulic 2" Bore Cylinder RC-2100-1
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum Stroke is 40”
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number RC-2100-1
Product Name Pneumatic and Hydraulic 2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2 inch (50.8 mm)
Shaft Diameter 0.6250 inch (15.87 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1215203 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 2.48 inch (63 mm)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 44mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 1.73 inch (44 mm)
View Details
Manifold Mount Cylinders - 60482 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 980 lbs (444 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details