Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control MBM-700

Description
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
Description
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control - MBM-700 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
MBM-700
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control MBM-700
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders
SPECIAL FEATURES

  • Heavy duty brass tube
  • Non-corrosive throughout
  • Polished and ground stainless steel piston rods
  • "O" ring, Buna "N" seals
  • Needle end of piston can be altered to customer specifications
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number MBM-700
Product Name Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-63-80-I-PPS-A - Festo Corporation
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES P - ISO 21287 COMPACT ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 2.36 inch (5 to 60 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 4.92 inch (20 to 125 mm)
View Details