Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control MBM-1000

Description
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
Description
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control - MBM-1000 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
MBM-1000
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control MBM-1000
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders
SPECIAL FEATURES

  • Heavy duty brass tube
  • Non-corrosive throughout
  • Polished and ground stainless steel piston rods
  • "O" ring, Buna "N" seals
  • Needle end of piston can be altered to customer specifications
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number MBM-1000
Product Name Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 1 inch (25.4 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1215736 - RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Hollow Rod Cylinders - 60410 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details