Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore High Pressure Cylinder HC-2100

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore High Pressure Cylinder
HC-2100
Pneumatic and Hydraulic 2" Bore High Pressure Cylinder HC-2100
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
  • 0-1500 PSI operating pressure range
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number HC-2100
Product Name Pneumatic and Hydraulic 2" Bore High Pressure Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 1500 psi (0.0 to 1056 m H2O)
Bore Size 2 inch (50.8 mm)
Shaft Diameter 0.6250 to ? inch (15.87 to ? mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1214704 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 inch (12 mm)
View Details
Compact air cylinder - ADN-25-15-A-P-A - Festo Corporation
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details