Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore Cylinder FC-2100

Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore Cylinder
FC-2100
Pneumatic and Hydraulic 2" Bore Cylinder FC-2100
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum Stroke is 40”
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number FC-2100
Product Name Pneumatic and Hydraulic 2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2 inch (50.8 mm)
Shaft Diameter 0.6250 inch (15.87 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-4
Specs
Stroke 1.5 inch (38.1 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES F - SHORT STROKE ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 1.97 inch (5 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Pneumatic Piston Rod Cylinders - 1215776 - RS Components, Ltd.
Specs
Stroke 2.36 inch (60 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.57 inch (40 mm)
View Details