Cylinders & Valves, Inc. Pneumatic and Hydraulic 1-1/2" Bore Cylinder FC-1500

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1-1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 1-1/2" Bore Cylinder
FC-1500
Pneumatic and Hydraulic 1-1/2" Bore Cylinder FC-1500
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number FC-1500
Product Name Pneumatic and Hydraulic 1-1/2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1.5 inch (38.1 mm)
Shaft Diameter 0.5000 inch (12.7 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES T - CARTRIDGE AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 0.5906 inch (5 to 15 mm)
Operating Pressure 102 psi (71.45 m H2O)
Bore Size 0.2362 to 0.6299 inch (6 to 16 mm)
View Details
Top Flange Swing Cylinders - 60664 - Jergens, Inc.
Specs
Rated Load/Force 5000 lbs (2268 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Pneumatic Piston Rod Cylinders - 1214652 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details