Cylinders & Valves, Inc. Pneumatic and Hydraulic 1-1/8" Bore Cylinder FC-1100-2

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1-1/8
Strongsville, OH, USA
Pneumatic and Hydraulic 1-1/8" Bore Cylinder
FC-1100-2
Pneumatic and Hydraulic 1-1/8" Bore Cylinder FC-1100-2
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number FC-1100-2
Product Name Pneumatic and Hydraulic 1-1/8" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1.12 inch (28.57 mm)
Shaft Diameter 0.5000 inch (12.7 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Guided Cylinders - 1215392 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES P - ISO 21287 COMPACT ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 2.36 inch (5 to 60 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 4.92 inch (20 to 125 mm)
View Details
Miniature Cylinders - 60461 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 960 lbs (435 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details