Cylinders & Valves, Inc. Pneumatic and Hydraulic 1" Bore Cylinder FC-1000

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1
Strongsville, OH, USA
Pneumatic and Hydraulic 1" Bore Cylinder
FC-1000
Pneumatic and Hydraulic 1" Bore Cylinder FC-1000
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number FC-1000
Product Name Pneumatic and Hydraulic 1" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1 inch (25.4 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES A - UNITOP COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 15.75 inch (5 to 400 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details