Cylinders & Valves, Inc. Pneumatic and Hydraulic 3/4" Bore Cylinder DPC-700-1

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3/4
Strongsville, OH, USA
Pneumatic and Hydraulic 3/4" Bore Cylinder
DPC-700-1
Pneumatic and Hydraulic 3/4" Bore Cylinder DPC-700-1
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number DPC-700-1
Product Name Pneumatic and Hydraulic 3/4" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES U - ISO 15552 ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 6.3 to 12.6 inch (160 to 320 mm)
View Details
Pneumatic Piston Rod Cylinders - 1215241 - RS Components, Ltd.
Specs
Stroke 0.7874 inch (20 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 1.26 inch (32 mm)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details