Cylinders & Valves, Inc. Pneumatic and Hydraulic 2-1/2" Bore Cylinder DPC-2500

Description
SPECIAL FEATURES Maximum stroke is 35" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum stroke is 35" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2-1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 2-1/2" Bore Cylinder
DPC-2500
Pneumatic and Hydraulic 2-1/2" Bore Cylinder DPC-2500
SPECIAL FEATURES Maximum stroke is 35" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum stroke is 35"
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number DPC-2500
Product Name Pneumatic and Hydraulic 2-1/2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2.5 inch (63.5 mm)
Shaft Diameter 0.7500 inch (19.05 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Hollow Rod Cylinders - 60404 - Jergens, Inc.
Specs
Stroke 0.2400 inch (6.1 mm)
Rated Load/Force 4800 lbs (2177 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Compact air cylinder - ADN-20-25-I-PPS-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details