Cylinders & Valves, Inc. Pneumatic and Hydraulic 1-1/2" Bore Cylinder DPC-1500-1

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1-1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 1-1/2" Bore Cylinder
DPC-1500-1
Pneumatic and Hydraulic 1-1/2" Bore Cylinder DPC-1500-1
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number DPC-1500-1
Product Name Pneumatic and Hydraulic 1-1/2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1.5 inch (38.1 mm)
Shaft Diameter 0.5000 inch (12.7 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-5/8
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 27.2 lbs (12.34 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Manifold Mount Pressure Point Cylinders - 61522 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1305 lbs (592 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details