Cylinders & Valves, Inc. Pneumatic and Hydraulic 3/4" Bore Cylinder DC-700-2

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3/4
Strongsville, OH, USA
Pneumatic and Hydraulic 3/4" Bore Cylinder
DC-700-2
Pneumatic and Hydraulic 3/4" Bore Cylinder DC-700-2
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number DC-700-2
Product Name Pneumatic and Hydraulic 3/4" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.3750 inch (9.52 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 44mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 1.73 inch (44 mm)
View Details
Hollow Rod Cylinders - 60403 - Jergens, Inc.
Specs
Stroke 0.2400 inch (6.1 mm)
Rated Load/Force 4800 lbs (2177 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Guided Cylinders - 1215397 - RS Components, Ltd.
Specs
Stroke 0.7874 inch (20 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details