Cylinders & Valves, Inc. Pneumatic and Hydraulic 3/8" Bore Cylinder DC-300

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range Non-rotating rods available (single acting spring return only)
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range Non-rotating rods available (single acting spring return only)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3/8
Strongsville, OH, USA
Pneumatic and Hydraulic 3/8" Bore Cylinder
DC-300
Pneumatic and Hydraulic 3/8" Bore Cylinder DC-300
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range Non-rotating rods available (single acting spring return only)

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • Non-rotating rods available (single acting spring return only)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number DC-300
Product Name Pneumatic and Hydraulic 3/8" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.3750 inch (9.52 mm)
Shaft Diameter 0.1875 inch (4.76 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-1/2
Specs
Stroke 1.25 inch (31.75 mm)
Rated Load/Force 15.29 lbs (6.93 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Standard Metric Air Cylinders -  - Compact Automation
Specs
Operating Pressure 116 to 435 psi (81.66 to 306 m H2O)
Bore Size 0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration Simple
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES V - STAINLESS STEEL ROUND ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 19.69 inch (25 to 500 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 2.48 inch (32 to 63 mm)
View Details