Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore Cylinder CC-2100-2

Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore Cylinder
CC-2100-2
Pneumatic and Hydraulic 2" Bore Cylinder CC-2100-2
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum Stroke is 40”
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number CC-2100-2
Product Name Pneumatic and Hydraulic 2" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2 inch (50.8 mm)
Shaft Diameter 0.7500 inch (19.05 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-32-25-I-PPS-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 44mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 1.73 inch (44 mm)
View Details